Texas Instruments LM3S610 Stellaris LM3S Microcontroller LM3S610-IQN50-C2T

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S610 Stellaris LM3S Microcontroller - LM3S610-IQN50-C2T - Texas Instruments
Dallas, TX, United States
LM3S610 Stellaris LM3S Microcontroller
LM3S610-IQN50-C2T
LM3S610 Stellaris LM3S Microcontroller LM3S610-IQN50-C2T
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S610-IQN50-C2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S610-IQN50-C2T-ND
Microcontrollers LM3S610-IQN50-C2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S610-IQN50-C2T - 132038-LM3S610-IQN50-C2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S610-IQN50-C2T
132038-LM3S610-IQN50-C2T
Embedded - Embedded - Microcontrollers - LM3S610-IQN50-C2T 132038-LM3S610-IQN50-C2T
Manufacturer: Texas Instruments Win Source Part Number: 132038-LM3S610-IQN50 -C2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132038-LM3S610-IQN50-C2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHz 32KB 8KB Embedded Microcontroller MCU - 685-LM3S610-IQN50-C2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 32KB 8KB Embedded Microcontroller MCU
685-LM3S610-IQN50-C2T
50MHz 32KB 8KB Embedded Microcontroller MCU 685-LM3S610-IQN50-C2T
32b ARM MCU 50MHz 32KB Flash 8KB RAM LQFP Product overview: LM3S610-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S610-IQN50-C2 T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 32KB Flash 8KB RAM LQFP Product overview: LM3S610-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S610-IQN50-C2T can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S610-IQN50-C2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S610-IQN50-C2T
Microcontrollers LM3S610-IQN50-C2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - LM3S610-IQN50-C2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S610-IQN50-C2T
Embedded - Microcontrollers LM3S610-IQN50-C2T
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S610-IQN50-C2T
ARM Microcontrollers - MCU LM3S610-IQN50-C2T
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S610-IQN50-C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S610-IQN50-C2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S610-IQN50-C2T
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S610-IQN50-C2T LM3S610-IQN50-C2T-ND 132038-LM3S610-IQN50-C2T 685-LM3S610-IQN50-C2T LM3S610-IQN50-C2T LM3S610-IQN50-C2T LM3S610-IQN50-C2T LM3S610-IQN50-C2T
Product Name LM3S610 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S610-IQN50-C2T 50MHz 32KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 2x10b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers