Manufacturer: NXP
Win Source Part Number: 919347-FS32K148URT0V
Series: S32K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Core Processor: ARM® Cortex®-M4F
Speed: 112MHz
Package: Reel - TR
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 156
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 32x12b SAR; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K148
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: FS32K148URT0VLUR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K148URT0VLUR
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
ARM Microcontrollers - MCU S32K148 32-bit MCU, ARM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 919347-FS32K148URT0VLUR | 685-FS32K148URT0VLUR | FS32K148URT0VLUR | FS32K148URT0VLUR-ND | FS32K148URT0VLUR | FS32K148URT0VLUR | FS32K148URT0VLUR | FS32K148URT0VLUR |
| Product Name | Embedded - Embedded - Microcontrollers - FS32K148URT0VLUR | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 112 MHz | 112 MHz | 112 MHz | 112 MHz | 112 MHz | |||
| RAM | 2000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 4 KB | 4 KB | 2000 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |