IC MCU 16BIT 56KB FLASH 64LQFP Product overview: HD64F3687GFPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3687GFPV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775817-HD64F3687GFPV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: HD64F3687
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): P9S12HA32J0CLH; S9S12P128J0CLHR; P3S12HY64J0MLHR; P9S12HY32J0CLHR;
Introduction Date: March 20, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 160
16-bit Microcontrollers - MCU MCU 3/5V 56K Pb-free 64-LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 56KB FLASH 64LQFP
IC MCU 16BIT 56KB FLASH 64LQFP
IC MCU 16BIT 56KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3687GFPV | HD64F3687GFPV-ND | 775817-HD64F3687GFPV | HD64F3687GFPV | HD64F3687GFPV | HD64F3687GFPV | HD64F3687GFPV | HD64F3687GFPV |
| Product Name | 16-bit 16BIT 56KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64F3687GFPV | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | |||
| Serial Interface | I2C, SCI | SCI |