ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 96KB FLASH 108BGA
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K, Ind Temp
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 96KB FLASH 108BGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-25686-ND | LM3S2410-IBZ25-A2 | LM3S2410-IBZ25-A2 | LM3S2410-IBZ25-A2 | LM3S2410-IBZ25-A2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 96 KB | ||||
| ROM Type | Flash | Flash; FLASH |