Texas Instruments LM3S1607 Stellaris LM3S Microcontroller LM3S1607-IQR50-A0

Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1607 Stellaris LM3S Microcontroller - LM3S1607-IQR50-A0 - Texas Instruments
Dallas, TX, United States
LM3S1607 Stellaris LM3S Microcontroller
LM3S1607-IQR50-A0
LM3S1607 Stellaris LM3S Microcontroller LM3S1607-IQR50-A0
Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25363-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25363-ND
Microcontrollers 296-25363-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1607-IQR50-A0 - 019232-LM3S1607-IQR50-A0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1607-IQR50-A0
019232-LM3S1607-IQR50-A0
Embedded - Embedded - Microcontrollers - LM3S1607-IQR50-A0 019232-LM3S1607-IQR50-A0
Manufacturer: Texas Instruments Win Source Part Number: 019232-LM3S1607-IQR5 0-A0 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: LM3S1607 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): STR752FR2T6; STR752FR1T6; STR751FR2T6; STR755FR0T6; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019232-LM3S1607-IQR50-A0
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: LM3S1607
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): STR752FR2T6; STR752FR1T6; STR751FR2T6; STR755FR0T6;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB 3.3V Embedded Microcontroller MCU
685-LM3S1607-IQR50-A0
50MHz 128KB 3.3V Embedded Microcontroller MCU 685-LM3S1607-IQR50-A0
32b ARM MCU 50MHz 128KB FLASH LQFP 3.3V Product overview: LM3S1607-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1607-IQR50-A 0 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP 3.3V Product overview: LM3S1607-IQR50-A0 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1607-IQR50-A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S1607-IQR50-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1607-IQR50-A0
Microcontrollers LM3S1607-IQR50-A0
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray - 815-LM3S1607-IQR50-A0 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray
815-LM3S1607-IQR50-A0
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray 815-LM3S1607-IQR50-A0
MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray

MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1607-IQR50-A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1607-IQR50-A0
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1607-IQR50-A0
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1607-IQR50-A0
ARM Microcontrollers - MCU LM3S1607-IQR50-A0
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1607-IQR50-A0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1607-IQR50-A0
Embedded - Microcontrollers LM3S1607-IQR50-A0
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1607-IQR50-A0 296-25363-ND 019232-LM3S1607-IQR50-A0 685-LM3S1607-IQR50-A0 LM3S1607-IQR50-A0 815-LM3S1607-IQR50-A0 LM3S1607-IQR50-A0 LM3S1607-IQR50-A0 LM3S1607-IQR50-A0
Product Name LM3S1607 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1607-IQR50-A0 50MHz 128KB 3.3V Embedded Microcontroller MCU Microcontrollers MCU 32-bit Stellaris ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 10 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products