Texas Instruments LM3S6100 Stellaris LM3S Microcontroller LM3S6100-IQC25-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6100 Stellaris LM3S Microcontroller - LM3S6100-IQC25-A2 - Texas Instruments
Dallas, TX, United States
LM3S6100 Stellaris LM3S Microcontroller
LM3S6100-IQC25-A2
LM3S6100 Stellaris LM3S Microcontroller LM3S6100-IQC25-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1169938-LM3S6100-IQC25-A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1169938-LM3S6100-IQC25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1169938-LM3S6100-IQC25-A2
Win Source Part Number: 1169938-LM3S6100-IQC 25-A2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 25MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Ethernet, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.25V ~ 2.75V Alternative Parts (Cross-Reference): LM3S6100IQC25A2; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -LM3S6100-IQC25,LM3S 6100-IQC25,726-1070, -LM3S6100-IQC25-A2-N DR Base Product Number: LM3S6100

Win Source Part Number: 1169938-LM3S6100-IQC25-A2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 25MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.25V ~ 2.75V
Alternative Parts (Cross-Reference): LM3S6100IQC25A2;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -LM3S6100-IQC25,LM3S6100-IQC25,726-1070,-LM3S6100-IQC25-A2-NDR
Base Product Number: LM3S6100

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 25MHz 64KB Embedded Microcontroller MCU
685-LM3S6100-IQC25-A2
ARM Cortex-M 25MHz 64KB Embedded Microcontroller MCU 685-LM3S6100-IQC25-A2
ARM Cortex-M3 MCU, 32b, 25MHz, 64KB FLASH, LQFP Product overview: LM3S6100-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 25MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6100-IQC25-A 2 can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 32b, 25MHz, 64KB FLASH, LQFP Product overview: LM3S6100-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 25MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6100-IQC25-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1070-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1070-ND
Microcontrollers 726-1070-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6100-IQC25-A2
ARM Microcontrollers - MCU LM3S6100-IQC25-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY

ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6100-IQC25-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6100-IQC25-A2
Embedded - Microcontrollers LM3S6100-IQC25-A2
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6100-IQC25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6100-IQC25-A2
Microcontrollers LM3S6100-IQC25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6100-IQC25-A2 1169938-LM3S6100-IQC25-A2 685-LM3S6100-IQC25-A2 726-1070-ND LM3S6100-IQC25-A2 LM3S6100-IQC25-A2 LM3S6100-IQC25-A2
Product Name LM3S6100 Stellaris LM3S Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 25MHz 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 64 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.25 to 2.75 volts 3.3 volts 2.25 to 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details