Win Source Part Number: 1382094-FS32K148HET0
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: S32K
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 880 pcs
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals: I²S, POR, PWM, WDT
Number of I/O: 89
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 32x12b SAR; D/A 1x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LFBGA
Supplier Device Package: 100-MAPBGA (11x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: FS32K148
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 32BIT 2MB FLASH 100MAPBGA Product overview: FS32K148HET0MMHT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K148HET0MMHT
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
ARM Microcontrollers - MCU Cortex M4F, 2MB,100 MAPB
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
IC MCU 32BIT 2MB FLASH 100MAPBGA
IC MCU 32BIT 2MB FLASH 100MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1382094-FS32K148HET0MMHT | 685-FS32K148HET0MMHT | 568-FS32K148HET0MMHT-ND | FS32K148HET0MMHT | FS32K148HET0MMHT | FS32K148HET0MMHT | FS32K148HET0MMHT | FS32K148HET0MMHT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 2000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 4 KB | 4 KB | 2000 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash |