Texas Instruments LM3S300 Stellaris LM3S Microcontroller LM3S300-IQN25-C2T

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S300 Stellaris LM3S Microcontroller - LM3S300-IQN25-C2T - Texas Instruments
Dallas, TX, United States
LM3S300 Stellaris LM3S Microcontroller
LM3S300-IQN25-C2T
LM3S300 Stellaris LM3S Microcontroller LM3S300-IQN25-C2T
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S300-IQN25-C2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S300-IQN25-C2T-ND
Microcontrollers LM3S300-IQN25-C2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S300-IQN25-C2T - 133867-LM3S300-IQN25-C2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S300-IQN25-C2T
133867-LM3S300-IQN25-C2T
Embedded - Embedded - Microcontrollers - LM3S300-IQN25-C2T 133867-LM3S300-IQN25-C2T
Manufacturer: Texas Instruments Win Source Part Number: 133867-LM3S300-IQN25 -C2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133867-LM3S300-IQN25-C2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
25MHz 16KB 4KB Embedded Microcontroller MCU - 685-LM3S300-IQN25-C2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 16KB 4KB Embedded Microcontroller MCU
685-LM3S300-IQN25-C2T
25MHz 16KB 4KB Embedded Microcontroller MCU 685-LM3S300-IQN25-C2T
32b ARM MCU, 25MHz, 16KB Flash, 4KB RAM, LQFP Product overview: LM3S300-IQN25-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S300-IQN25-C2 T can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 16KB Flash, 4KB RAM, LQFP Product overview: LM3S300-IQN25-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S300-IQN25-C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S300-IQN25-C2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S300-IQN25-C2T
Microcontrollers LM3S300-IQN25-C2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S300-IQN25-C2T
ARM Microcontrollers - MCU LM3S300-IQN25-C2T
ARM Microcontrollers - MCU IC ARM CORTEX MCU 16K

ARM Microcontrollers - MCU IC ARM CORTEX MCU 16K

Buy Now Datasheet
Embedded - Microcontrollers - LM3S300-IQN25-C2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S300-IQN25-C2T
Embedded - Microcontrollers LM3S300-IQN25-C2T
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S300-IQN25-C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S300-IQN25-C2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S300-IQN25-C2T
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S300-IQN25-C2T LM3S300-IQN25-C2T-ND 133867-LM3S300-IQN25-C2T 685-LM3S300-IQN25-C2T LM3S300-IQN25-C2T LM3S300-IQN25-C2T LM3S300-IQN25-C2T LM3S300-IQN25-C2T
Product Name LM3S300 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S300-IQN25-C2T 25MHz 16KB 4KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 4 KB 16 KB 4 KB 4 KB 4 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products