Texas Instruments LM3S1601 Stellaris LM3S Microcontroller LM3S1601-IQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1601 Stellaris LM3S Microcontroller - LM3S1601-IQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S1601 Stellaris LM3S Microcontroller
LM3S1601-IQC50-A2T
LM3S1601 Stellaris LM3S Microcontroller LM3S1601-IQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S1601-IQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1601-IQC50-A2T-ND
Microcontrollers LM3S1601-IQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1601-IQC50-A2T - 1054097-LM3S1601-IQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1601-IQC50-A2T
1054097-LM3S1601-IQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S1601-IQC50-A2T 1054097-LM3S1601-IQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 1054097-LM3S1601-IQC 50-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054097-LM3S1601-IQC50-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 60
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S1601-IQC50-A2T
50MHz 128KB Embedded Microcontroller MCU 685-LM3S1601-IQC50-A2T
32b ARM MCU 50MHz 128KB FLASH LQFP 60 I/O Product overview: LM3S1601-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1601-IQC50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP 60 I/O Product overview: LM3S1601-IQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1601-IQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1601-IQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1601-IQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1601-IQC50-A2T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S1601-IQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1601-IQC50-A2T
Embedded - Microcontrollers LM3S1601-IQC50-A2T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1601-IQC50-A2T
ARM Microcontrollers - MCU LM3S1601-IQC50-A2T
ARM Microcontrollers - MCU LM3S1601

ARM Microcontrollers - MCU LM3S1601

Buy Now Datasheet
Microcontrollers - LM3S1601-IQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1601-IQC50-A2T
Microcontrollers LM3S1601-IQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1601-IQC50-A2T LM3S1601-IQC50-A2T-ND 1054097-LM3S1601-IQC50-A2T 685-LM3S1601-IQC50-A2T LM3S1601-IQC50-A2T LM3S1601-IQC50-A2T LM3S1601-IQC50-A2T LM3S1601-IQC50-A2T
Product Name LM3S1601 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1601-IQC50-A2T 50MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products