ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU Stellaris Micro controller
IC MCU 32BIT 8KB FLASH 48LQFP
IC MCU 32BIT 8KB FLASH 48LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 100 Microcontroller IC 32-Bit Single-Core 20MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S101-EQN20-C2-ND | LM3S101-EQN20-C2 | LM3S101-EQN20-C2 | LM3S101-EQN20-C2 | LM3S101-EQN20-C2 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash | Flash; FLASH |