Manufacturer: ON Semiconductor
Win Source Part Number: 070819-LC87F7J32AU-Q
Packaging: Tray
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QIPE (14x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Microcontroller, 8-Bit, LC8xx CPU
IC MCU 8BIT 32KB FLASH 64QIPE
- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 64-QIPE (14x14)
8-bit Microcontrollers - MCU 8-BIT MCU
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 070819-LC87F7J32AU-QIP-E | LC87F7J32AU-QIP-E | 598-LC87F7J32AU-QIP-E | LC87F7J32AU-QIP-E | LC87F7J32AU-QIP-E |
| Product Name | Embedded - Embedded - Microcontrollers - LC87F7J32AU-QIP-E | IC MCU 8BIT 32KB FLASH 64QIPE | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |
| Clock Speed | 12 MHz | 12 MHz | |||
| RAM | 32 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash |