Texas Instruments LM3S6432 Stellaris LM3S Microcontroller LM3S6432-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6432 Stellaris LM3S Microcontroller - LM3S6432-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6432 Stellaris LM3S Microcontroller
LM3S6432-IBZ50-A2
LM3S6432 Stellaris LM3S Microcontroller LM3S6432-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1155-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1155-ND
Microcontrollers 726-1155-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6432-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6432-IBZ50-A2
Embedded - Microcontrollers LM3S6432-IBZ50-A2
IC MCU 32BIT 96KB FLASH 108BGA

IC MCU 32BIT 96KB FLASH 108BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6432-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6432-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6432-IBZ50-A2
IC MCU 32BIT 96KB FLASH 108BGA

IC MCU 32BIT 96KB FLASH 108BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6432-IBZ50-A2
ARM Microcontrollers - MCU LM3S6432-IBZ50-A2
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Microcontrollers - LM3S6432-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6432-IBZ50-A2
Microcontrollers LM3S6432-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6432-IBZ50-A2 726-1155-ND LM3S6432-IBZ50-A2 LM3S6432-IBZ50-A2 LM3S6432-IBZ50-A2 LM3S6432-IBZ50-A2
Product Name LM3S6432 Stellaris LM3S Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 3x10b
RAM 32 KB 32 KB 32 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers