onsemi Embedded - Embedded - Microcontrollers - LC87F2C64AU-QFP-H LC87F2C64AU-QFP-H

Description
Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP80
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC87F2C64AU-QFP-H - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP80

Microcontroller, 8-Bit, FLASH, 12MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LC87F2C64AU-QFP-H - 070816-LC87F2C64AU-QFP-H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F2C64AU-QFP-H
070816-LC87F2C64AU-QFP-H
Embedded - Embedded - Microcontrollers - LC87F2C64AU-QFP-H 070816-LC87F2C64AU-QFP-H
Manufacturer: ON Semiconductor Win Source Part Number: 070816-LC87F2C64AU-Q FP-H Packaging: Tray Number of I/O: 71 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070816-LC87F2C64AU-QFP-H
Packaging: Tray
Number of I/O: 71
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F2C64AU-QFP-H
8-bit Embedded Microcontroller MCU 685-LC87F2C64AU-QFP-H
8-bit Microcontroller with 64K-byte Flash ROM and 2048-byte RAM, PQFP80 14x14 / QFP80, 300-FTRAY Product overview: LC87F2C64AU-QFP-H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F2C64AU-QFP- H can be used for catalog matching and distributor lookup.

8-bit Microcontroller with 64K-byte Flash ROM and 2048-byte RAM, PQFP80 14x14 / QFP80, 300-FTRAY Product overview: LC87F2C64AU-QFP-H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F2C64AU-QFP-H can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LC87F2C64AU-QFP-H-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LC87F2C64AU-QFP-H-ND
Microcontrollers LC87F2C64AU-QFP-H-ND
- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F2C64AU-QFP-H
8-bit Microcontrollers - MCU LC87F2C64AU-QFP-H
8-bit Microcontrollers - MCU FROM64KB,RAM2KB,QFP8 016AD

8-bit Microcontrollers - MCU FROM64KB,RAM2KB,QFP8016AD

Buy Now Datasheet
IC MCU 8BIT 64KB FLASH 80QFP - 598-LC87F2C64AU-QFP-H - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 80QFP
598-LC87F2C64AU-QFP-H
IC MCU 8BIT 64KB FLASH 80QFP 598-LC87F2C64AU-QFP-H
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site
Microcontrollers - LC87F2C64AU-QFP-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F2C64AU-QFP-H
Microcontrollers LC87F2C64AU-QFP-H
- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F2C64AU-QFP-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F2C64AU-QFP-H
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F2C64AU-QFP-H
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LC87F2C64AU-QFP-H 070816-LC87F2C64AU-QFP-H 685-LC87F2C64AU-QFP-H LC87F2C64AU-QFP-H-ND LC87F2C64AU-QFP-H 598-LC87F2C64AU-QFP-H LC87F2C64AU-QFP-H LC87F2C64AU-QFP-H
Product Name Embedded - Embedded - Microcontrollers - LC87F2C64AU-QFP-H 8-bit Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 64KB FLASH 80QFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Active Active Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH
Package Type QFP; Other; PQFP80 QFP; Other; 80-QFP (14x14) Other; BQFP Other; 80-BQFP QFP; Other; 80-BQFP QFP; Other; 80-BQFP Other; 80-BQFP
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details