8-Bit MCU, 8K Flash, 384B RAM, 24.72MHz, Industrial, 5V Product overview: LC87F0K08AUDA-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 24.72MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 24.72MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F0K08AUDA-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1217235-LC87F0K08AUD
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: LC87F0K08A
Speed: 12MHz
Package: Tape & Box (TB)
Standard Package: 1,100
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 9
Data Converters: A/D 5x12b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 24-SDIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP/DIPS
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Base Product Number: LC87
Product Status: Not For New Designs
8-bit Microcontrollers - MCU 8-BIT MICROCONTROLLER
LC87F0K08A - Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 24-PDIP/DIPS
IC MCU 8BIT 8KB FLASH 24DIP
IC MCU 8BIT 8KB FLASH 24DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LC87F0K08AUDA-E | 1217235-LC87F0K08AUDA-E | LC87F0K08AUDA-E | LC87F0K08AUDA-E | LC87F0K08AUDA-E | LC87F0K08AUDA-E |
| Product Name | Industrial 8-bit 24.72MHz 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24.72 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Supply Voltage | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 8 KB | 0.3840 KB | 384 KB |