8-bit Microcontroller with 8K-byte Flash ROM and 512-byte RAM, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LC87F2608AUMM-AH from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F2608AUMM-AH
Manufacturer: ON Semiconductor
Win Source Part Number: 041017-LC87F2608AUMM
Packaging: Reel - TR
Number of I/O: 7
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MFPSK
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 10MFPSK
IC MCU 8BIT 8KB FLASH 10MFPSK
8-bit Microcontrollers - MCU 8-BIT MICROCONTROLLER
- Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 10-MFPSK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LC87F2608AUMM-AH | 041017-LC87F2608AUMM-AH | LC87F2608AUMM-AH | LC87F2608AUMM-AH | LC87F2608AUMM-AH | LC87F2608AUMM-AH |
| Product Name | 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LC87F2608AUMM-AH | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Serial Interface | UART, USART | |||||
| Package Type | Other; LSOP | Other; 10-MFPSK | Other; 10-LSOP (0.173", 4.40mm Width) | SOP; Other; 10-LSOP (0.173\", 4.40mm Width) | SOP; Other; 10-LSOP (0.173\", 4.40mm Width) |