Texas Instruments LM3S5732 Stellaris LM3S Microcontroller LM3S5732-IQR50-A0T

Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S5732 microcontroller is based on the ARM Cortex-M3 processor and targets motor control and embedded applications. It is packaged in a 64-pin LQFP with an operating temperature range of -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S5732 microcontroller is based on the ARM Cortex-M3 processor and targets motor control and embedded applications. It is packaged in a 64-pin LQFP with an operating temperature range of -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
LM3S5732 Stellaris LM3S Microcontroller - LM3S5732-IQR50-A0T - Texas Instruments
Dallas, TX, United States
LM3S5732 Stellaris LM3S Microcontroller
LM3S5732-IQR50-A0T
LM3S5732 Stellaris LM3S Microcontroller LM3S5732-IQR50-A0T
Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Stellaris LM3S Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S5732-IQR50-A0T - 019235-LM3S5732-IQR50-A0T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S5732-IQR50-A0T
019235-LM3S5732-IQR50-A0T
Embedded - Embedded - Microcontrollers - LM3S5732-IQR50-A0T 019235-LM3S5732-IQR50-A0T
Manufacturer: Texas Instruments Win Source Part Number: 019235-LM3S5732-IQR5 0-A0T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019235-LM3S5732-IQR50-A0T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 50MHz 128KB 64KB Embedded Microcontroller MCU - 685-LM3S5732-IQR50-A0T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 50MHz 128KB 64KB Embedded Microcontroller MCU
685-LM3S5732-IQR50-A0T
ARM Cortex-M 50MHz 128KB 64KB Embedded Microcontroller MCU 685-LM3S5732-IQR50-A0T
ARM Cortex-M3 MCU, 50MHz, 128KB Flash, 64KB RAM, LQFP Product overview: LM3S5732-IQR50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 50MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 50MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5732-IQR50-A 0T can be used for catalog matching and distributor lookup.

ARM Cortex-M3 MCU, 50MHz, 128KB Flash, 64KB RAM, LQFP Product overview: LM3S5732-IQR50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 50MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 50MHz, 128KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5732-IQR50-A0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S5732-IQR50-A0T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5732-IQR50-A0T-ND
Microcontrollers LM3S5732-IQR50-A0T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - LM3S5732-IQR50-A0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5732-IQR50-A0T
Microcontrollers LM3S5732-IQR50-A0T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - LM3S5732-IQR50-A0T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5732-IQR50-A0T
Embedded - Microcontrollers LM3S5732-IQR50-A0T
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S5732-IQR50-A0T
ARM Microcontrollers - MCU LM3S5732-IQR50-A0T
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5732-IQR50-A0T 019235-LM3S5732-IQR50-A0T 685-LM3S5732-IQR50-A0T LM3S5732-IQR50-A0T-ND LM3S5732-IQR50-A0T LM3S5732-IQR50-A0T LM3S5732-IQR50-A0T
Product Name LM3S5732 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S5732-IQR50-A0T ARM Cortex-M 50MHz 128KB 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Last Time Buy
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 128 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers