8-bit LCD Driver Microcontroller with 32K-byte Flash ROM and 2048-byte RAM, SPQFP64 10x10 / SQFP64, 800-JTRAY Product overview: LC87F7932BUWC-3H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7932BUWC-3H
Win Source Part Number: 1069006-LC87F7932BUW
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Speed: 4MHz
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, POR, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 7x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-SQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 3.6V
Alternative Parts (Cross-Reference): R5F117BCGFP#30; AT91SAM7S32B-AU; AT91SAM7S32B-AU-999;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Base Product Number: LC87
IC MCU 8BIT 32KB FLASH 64SQFP
- Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) FLASH 64-SQFP (10x10)
8-bit Microcontrollers - MCU 8-BIT MICROCONTROLLER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LC87F7932BUWC-3H | 1069006-LC87F7932BUWC-3H | LC87F7932BUWC-3H | LC87F7932BUWC-3H | LC87F7932BUWC-3H |
| Product Name | 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Serial Interface | UART, USART | ||||
| Package Type | Other; LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz |