Texas Instruments LM3S618 Stellaris LM3S Microcontroller LM3S618-IQN50-C2T

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S618 Stellaris LM3S Microcontroller - LM3S618-IQN50-C2T - Texas Instruments
Dallas, TX, United States
LM3S618 Stellaris LM3S Microcontroller
LM3S618-IQN50-C2T
LM3S618 Stellaris LM3S Microcontroller LM3S618-IQN50-C2T
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S618-IQN50-C2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S618-IQN50-C2T-ND
Microcontrollers LM3S618-IQN50-C2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
50MHz 32KB Embedded Microcontroller MCU - 685-LM3S618-IQN50-C2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 32KB Embedded Microcontroller MCU
685-LM3S618-IQN50-C2T
50MHz 32KB Embedded Microcontroller MCU 685-LM3S618-IQN50-C2T
32b ARM MCU 50MHz FLASH 32KB LQFP 30 I/O SPI UART Product overview: LM3S618-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IQN50-C2 T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz FLASH 32KB LQFP 30 I/O SPI UART Product overview: LM3S618-IQN50-C2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S618-IQN50-C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S618-IQN50-C2T - 1054146-LM3S618-IQN50-C2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S618-IQN50-C2T
1054146-LM3S618-IQN50-C2T
Embedded - Embedded - Microcontrollers - LM3S618-IQN50-C2T 1054146-LM3S618-IQN50-C2T
Manufacturer: Texas Instruments Win Source Part Number: 1054146-LM3S618-IQN5 0-C2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: LM3S618 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): CY8C4126AZI-S423; CY8C4126AZI-S433; STM32F042C4T6; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1054146-LM3S618-IQN50-C2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: LM3S618
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): CY8C4126AZI-S423; CY8C4126AZI-S433; STM32F042C4T6;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - LM3S618-IQN50-C2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S618-IQN50-C2T
Microcontrollers LM3S618-IQN50-C2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - LM3S618-IQN50-C2T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S618-IQN50-C2T
Microcontrollers LM3S618-IQN50-C2T
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S618-IQN50-C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S618-IQN50-C2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S618-IQN50-C2T
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S618-IQN50-C2T
ARM Microcontrollers - MCU LM3S618-IQN50-C2T
ARM Microcontrollers - MCU STELLARIS S618

ARM Microcontrollers - MCU STELLARIS S618

Buy Now Datasheet
Embedded - Microcontrollers - LM3S618-IQN50-C2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S618-IQN50-C2T
Embedded - Microcontrollers LM3S618-IQN50-C2T
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S618-IQN50-C2T LM3S618-IQN50-C2T-ND 685-LM3S618-IQN50-C2T 1054146-LM3S618-IQN50-C2T LM3S618-IQN50-C2T LM3S618-IQN50-C2T LM3S618-IQN50-C2T LM3S618-IQN50-C2T LM3S618-IQN50-C2T
Product Name LM3S618 Stellaris LM3S Microcontroller Microcontrollers 50MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S618-IQN50-C2T Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 6x10b
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers