ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP Product overview: FS32K146HFT0VLHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K146HFT0VLHR
Win Source Part Number: 1175523-FS32K146HFT0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S32K
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b SAR; D/A1x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-FS32K146HFT0VLHR
Base Product Number: FS32K146
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
ARM Microcontrollers - MCU S32K146, M4F, Flash 1M
IC MCU 32BIT 1MB FLASH 64LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-FS32K146HFT0VLHRTR-ND | 685-FS32K146HFT0VLHR | 1175523-FS32K146HFT0VLHR | FS32K146HFT0VLHR | FS32K146HFT0VLHR | FS32K146HFT0VLHR | FS32K146HFT0VLHR | FS32K146HFT0VLHR |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A1x8b | |||||||
| RAM | 128 KB | 128 KB | 1000 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB | 4 KB | 4 KB |