onsemi Embedded - Embedded - Microcontrollers - LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070817-LC87F2J32AU-Q IP-E Packaging: Tray Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070817-LC87F2J32AU-Q IP-E Packaging: Tray Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F2J32AU-QIP-E - 070817-LC87F2J32AU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F2J32AU-QIP-E
070817-LC87F2J32AU-QIP-E
Embedded - Embedded - Microcontrollers - LC87F2J32AU-QIP-E 070817-LC87F2J32AU-QIP-E
Manufacturer: ON Semiconductor Win Source Part Number: 070817-LC87F2J32AU-Q IP-E Packaging: Tray Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070817-LC87F2J32AU-QIP-E
Packaging: Tray
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QIPE (14x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LC87F2J32AU-QIP-E - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, CMOS, PQFP48

Microcontroller, 8-Bit, FLASH, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - LC87F2J32AU-QIP-E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LC87F2J32AU-QIP-E-ND
Microcontrollers LC87F2J32AU-QIP-E-ND
- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-QIPE (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F2J32AU-QIP-E
8-bit Embedded Microcontroller MCU 685-LC87F2J32AU-QIP-E
8-bit Microcontroller with 32K-byte Flash ROM and 1024-byte RAM, PQFP48 14x14 / QIP48E, 300-FTRAY Product overview: LC87F2J32AU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F2J32AU-QIP- E can be used for catalog matching and distributor lookup.

8-bit Microcontroller with 32K-byte Flash ROM and 1024-byte RAM, PQFP48 14x14 / QIP48E, 300-FTRAY Product overview: LC87F2J32AU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F2J32AU-QIP-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F2J32AU-QIP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F2J32AU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F2J32AU-QIP-E
IC MCU 8BIT 32KB FLASH 48QIPE

IC MCU 8BIT 32KB FLASH 48QIPE

Supplier's Site
Microcontrollers - LC87F2J32AU-QIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F2J32AU-QIP-E
Microcontrollers LC87F2J32AU-QIP-E
- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 48-QIPE (14x14)

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F2J32AU-QIP-E
8-bit Microcontrollers - MCU LC87F2J32AU-QIP-E
8-bit Microcontrollers - MCU FROM32KB,RAM1KB,QFP4 8

8-bit Microcontrollers - MCU FROM32KB,RAM1KB,QFP48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 070817-LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E-ND 685-LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E LC87F2J32AU-QIP-E
Product Name Embedded - Embedded - Microcontrollers - LC87F2J32AU-QIP-E Microcontrollers 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 32 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers