Texas Instruments LM3S1911 Stellaris LM3S Microcontroller LM3S1911-IBZ50-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1911 Stellaris LM3S Microcontroller - LM3S1911-IBZ50-A2T - Texas Instruments
Dallas, TX, United States
LM3S1911 Stellaris LM3S Microcontroller
LM3S1911-IBZ50-A2T
LM3S1911 Stellaris LM3S Microcontroller LM3S1911-IBZ50-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2T - 1199351-LM3S1911-IBZ50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2T
1199351-LM3S1911-IBZ50-A2T
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2T 1199351-LM3S1911-IBZ50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 1199351-LM3S1911-IBZ 50-A2T Series: Stellaris ARM Cortex-M3S 1000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 108-LFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S1911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 108-BGA (10x10) Alternative Parts (Cross-Reference): MAX32625ITKL+; MAX32625IWY+; MAX32630IWG+W; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199351-LM3S1911-IBZ50-A2T
Series: Stellaris ARM Cortex-M3S 1000
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 108-LFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S1911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 108-BGA (10x10)
Alternative Parts (Cross-Reference): MAX32625ITKL+; MAX32625IWY+; MAX32630IWG+W;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S1911-IBZ50-A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S1911-IBZ50-A2T
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S1911-IBZ50-A2T
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S1911-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1911-IBZ50-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S1911-IBZ50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1911-IBZ50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S1911-IBZ50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1911-IBZ50-A2T
Embedded - Microcontrollers LM3S1911-IBZ50-A2T
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1911-IBZ50-A2T
ARM Microcontrollers - MCU LM3S1911-IBZ50-A2T
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Microcontrollers - LM3S1911-IBZ50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1911-IBZ50-A2T
Microcontrollers LM3S1911-IBZ50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1911-IBZ50-A2T 1199351-LM3S1911-IBZ50-A2T 685-LM3S1911-IBZ50-A2T LM3S1911-IBZ50-A2T LM3S1911-IBZ50-A2T LM3S1911-IBZ50-A2T
Product Name LM3S1911 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2T 50MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB
ROM Type Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers