IC MCU 16BIT 512KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16-BIT MICROCONTROLL
Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP
16-BIT MICROCONTROLLER / JTRAY
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC88FC2H0BUTJ-2H | LC88FC2H0BUTJ-2H | LC88FC2H0BUTJ-2H | LC88FC2H0BUTJ-2H | 81Y3639 |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-Bit Microcontroller / Jtray Onsemi |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Clock Speed | 12 MHz | 12 MHz | |||
| RAM | 24 KB | 24 KB | |||
| I/O Ports | 86 |