Texas Instruments LM3S316 Stellaris LM3S Microcontroller LM3S316-IQN25-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S316 Stellaris LM3S Microcontroller - LM3S316-IQN25-C2 - Texas Instruments
Dallas, TX, United States
LM3S316 Stellaris LM3S Microcontroller
LM3S316-IQN25-C2
LM3S316 Stellaris LM3S Microcontroller LM3S316-IQN25-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
25MHz 16KB Embedded Microcontroller MCU - 685-LM3S316-IQN25-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 16KB Embedded Microcontroller MCU
685-LM3S316-IQN25-C2
25MHz 16KB Embedded Microcontroller MCU 685-LM3S316-IQN25-C2
32b ARM MCU 25MHz 16KB FLASH 32 I/O LQFP Product overview: LM3S316-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S316-IQN25-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 25MHz 16KB FLASH 32 I/O LQFP Product overview: LM3S316-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S316-IQN25-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM3S316-IQN25-C2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 25MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S316-IQN25-C2 - 130790-LM3S316-IQN25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S316-IQN25-C2
130790-LM3S316-IQN25-C2
Embedded - Embedded - Microcontrollers - LM3S316-IQN25-C2 130790-LM3S316-IQN25-C2
Manufacturer: Texas Instruments Win Source Part Number: 130790-LM3S316-IQN25 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130790-LM3S316-IQN25-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 726-1005-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1005-ND
Microcontrollers 726-1005-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LM3S316-IQN25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S316-IQN25-C2
Microcontrollers LM3S316-IQN25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S316-IQN25-C2
ARM Microcontrollers - MCU LM3S316-IQN25-C2
ARM Microcontrollers - MCU ARM CORTEX-M3 INDUSTRIAL TEMP

ARM Microcontrollers - MCU ARM CORTEX-M3 INDUSTRIAL TEMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S316-IQN25-C2 685-LM3S316-IQN25-C2 LM3S316-IQN25-C2 130790-LM3S316-IQN25-C2 726-1005-ND LM3S316-IQN25-C2 LM3S316-IQN25-C2
Product Name LM3S316 Stellaris LM3S Microcontroller 25MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S316-IQN25-C2 Microcontrollers Microcontrollers ARM Microcontrollers - MCU
RAM 4 KB 16 KB 4 KB 4 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP QFP; Other; LQFP48 QFP; Other; 48-LQFP (7x7) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers