FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (10x10)
32-bit Microcontrollers - MCU 32 Bit MCU Rev C ETH,USB High Speed
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2005-FT906L-C-RTR-ND | FT906L-C-R | FT906L-C-R | FT906L-C-R | FT906L-C-R |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 4x10b; D/A 2x10b | ||||
| RAM | 320 KB | 320 KB | 320 KB | ||
| ROM | 256 KB |