The Stellaris LM3S2620 microcontroller is based on the ARM Cortex-M3 processor and is designed for motor control and embedded applications. It is packaged in a 108-pin NFBGA and operates over a temperature range of -40°C to 85°C.
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 128KB FLASH 108BGA
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
ARM Microcontrollers - MCU IC ARM CORTEX MCU
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2620-IBZ25-A2 | 726-1145-ND | LM3S2620-IBZ25-A2 | LM3S2620-IBZ25-A2 | LM3S2620-IBZ25-A2 |
| Product Name | LM3S2620 Stellaris LM3S Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 32 KB | 32 KB | |||
| ROM | 128 KB | ||||
| ROM Type | Flash |