Texas Instruments LM3S1751 Stellaris LM3S Microcontroller LM3S1751-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1751 Stellaris LM3S Microcontroller - LM3S1751-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1751 Stellaris LM3S Microcontroller
LM3S1751-IBZ50-A2
LM3S1751 Stellaris LM3S Microcontroller LM3S1751-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25680-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25680-ND
Microcontrollers 296-25680-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1751-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1751-IBZ50-A2
Embedded - Microcontrollers LM3S1751-IBZ50-A2
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1751-IBZ50-A2
ARM Microcontrollers - MCU LM3S1751-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

Buy Now Datasheet
Microcontrollers - LM3S1751-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1751-IBZ50-A2
Microcontrollers LM3S1751-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1751-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1751-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1751-IBZ50-A2
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp - 815-LM3S1751-IBZ50-A2 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp
815-LM3S1751-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp 815-LM3S1751-IBZ50-A2
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1751-IBZ50-A2 296-25680-ND LM3S1751-IBZ50-A2 LM3S1751-IBZ50-A2 LM3S1751-IBZ50-A2 LM3S1751-IBZ50-A2 815-LM3S1751-IBZ50-A2
Product Name LM3S1751 Stellaris LM3S Microcontroller Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 128K, Ind Temp
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 10
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers