32-Bit RISC MCU, 100MHz, FLASH, 80-Pin PQFP, Industrial Product overview: FT908L-C-T from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FT908L-C-T can be used for catalog matching and distributor lookup.
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
MCU, 32BIT, 100MHZ, LQFP-80; Product Range:FT90x Series Microcontrollers; Architecture:FT32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:80Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 80LQFP
FT32 FT90x Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
32-bit Microcontrollers - MCU 32 Bit MCU Rev C USB H-Speed Gen IO
IC MCU 32BIT 256KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FT908L-C-T | FT908L-C-T-ND | 81AC2504 | FT908L-C-T | FT908L-C-T | FT908L-C-T | FT908L-C-T |
| Product Name | Industrial 32-bit 100MHz Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 100Mhz, Lqfp-80; Product Range Bridgetek | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Supply Voltage | 2.97 to ? volts | 2.97 to 3.63 volts | 3.63 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 4x10b; D/A 2x10b |