Texas Instruments LM3S3748 Stellaris LM3S Microcontroller LM3S3748-IQC50-A0T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S3748 Stellaris LM3S Microcontroller - LM3S3748-IQC50-A0T - Texas Instruments
Dallas, TX, United States
LM3S3748 Stellaris LM3S Microcontroller
LM3S3748-IQC50-A0T
LM3S3748 Stellaris LM3S Microcontroller LM3S3748-IQC50-A0T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S3748-IQC50-A0T
50MHz 128KB Embedded Microcontroller MCU 685-LM3S3748-IQC50-A0T
32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S3748-IQC50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3748-IQC50-A 0T can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH LQFP Product overview: LM3S3748-IQC50-A0T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S3748-IQC50-A0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S3748-IQC50-A0T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S3748-IQC50-A0T-ND
Microcontrollers LM3S3748-IQC50-A0T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S3748-IQC50-A0T - 708286-LM3S3748-IQC50-A0T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S3748-IQC50-A0T
708286-LM3S3748-IQC50-A0T
Embedded - Embedded - Microcontrollers - LM3S3748-IQC50-A0T 708286-LM3S3748-IQC50-A0T
Manufacturer: Texas Instruments Win Source Part Number: 708286-LM3S3748-IQC5 0-A0T Series: LM3 series Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: LM3S3748 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 61 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 708286-LM3S3748-IQC50-A0T
Series: LM3 series
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LM3S3748
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 61
Date RAM Size: 64K x 8

Buy Now
ARM Microcontrollers - MCU ARM Cortex-M3 128K - 815-LM3S3748-IQC50-A0T - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU ARM Cortex-M3 128K
815-LM3S3748-IQC50-A0T
ARM Microcontrollers - MCU ARM Cortex-M3 128K 815-LM3S3748-IQC50-A0T
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S3748-IQC50-A0T
ARM Microcontrollers - MCU LM3S3748-IQC50-A0T
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Buy Now Datasheet
Microcontrollers - LM3S3748-IQC50-A0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S3748-IQC50-A0T
Microcontrollers LM3S3748-IQC50-A0T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S3748-IQC50-A0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S3748-IQC50-A0T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S3748-IQC50-A0T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S3748-IQC50-A0T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S3748-IQC50-A0T
Embedded - Microcontrollers LM3S3748-IQC50-A0T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S3748-IQC50-A0T 685-LM3S3748-IQC50-A0T LM3S3748-IQC50-A0T-ND 708286-LM3S3748-IQC50-A0T 815-LM3S3748-IQC50-A0T LM3S3748-IQC50-A0T LM3S3748-IQC50-A0T LM3S3748-IQC50-A0T LM3S3748-IQC50-A0T
Product Name LM3S3748 Stellaris LM3S Microcontroller 50MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S3748-IQC50-A0T ARM Microcontrollers - MCU ARM Cortex-M3 128K ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
RAM 64 KB 64 KB 128 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.5 volts 2.75 volts
Serial Interface I2C, SPI, UART, USB, IrDA, USART SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, IrDA, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details