The LM3S2950-IQC50-A2T is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 256 KB of flash memory. The device is packaged in a 100-pin LQFP format, measuring 14x14 mm. It is designed for a temperature range of -40 to 85 degrees Celsius, making it suitable for various industrial applications. The product is classified as "Not Recommended for New Designs" (NRND), indicating that while it is still in production, it may not be the best choice for new projects.
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC
IC MCU 32BIT 256KB FLASH 100LQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S2950-IQC50-A2T | LM3S2950-IQC50-A2T-ND | LM3S2950-IQC50-A2T | LM3S2950-IQC50-A2T | LM3S2950-IQC50-A2T | LM3S2950-IQC50-A2T |
| Product Name | LM3S2950 Stellaris LM3S Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB | |||||
| ROM Type | Flash | Flash; FLASH |