IC MCU 32BIT 256KB FLASH 100QFP Product overview: HD64F7047F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7047F50V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 068010-HD64F7047F50V
Packaging: Tray
Core Processor: SH-2
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
SH-2 SuperH® SH7047 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
IC MCU 32BIT 256KB FLASH 100QFP
IC MCU 32BIT 256KB FLASH 100QFP
SH-2 SuperH® SH7047 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
IC MCU 32BIT 256KB FLASH 100QFP
32-bit Microcontrollers - MCU MCU 5V 256K Pb-free 100-QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F7047F50V | 068010-HD64F7047F50V | HD64F7047F50V-ND | HD64F7047F50V | HD64F7047F50V | HD64F7047F50V | HD64F7047F50V | HD64F7047F50V |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F7047F50V | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 12 KB | 256 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 100-QFP (14x14) | Other; 100-BFQFP | Other; 100-BFQFP | QFP; Other; 100-BFQFP | QFP; Other; 100-BFQFP |