Category: OEM Souring
Win Source Part Number: 1462121-FS32K146HFT0
Manufacturer: NXP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
ARM Microcontrollers - MCU S32K146 32-bit MCU, ARM
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462121-FS32K146HFT0MLHR | 568-FS32K146HFT0MLHRTR-ND | FS32K146HFT0MLHR | FS32K146HFT0MLHR | FS32K146HFT0MLHR | FS32K146HFT0MLHR |
| Product Name | OEM Souring | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A1x8b | |||||
| RAM | 128 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB |