Renesas Electronics Corporation Microcontrollers HD6417145F50V

Description
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet
Description
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD6417145F50V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6417145F50V-ND
Microcontrollers HD6417145F50V-ND
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD6417145F50V - 920070-HD6417145F50V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417145F50V
920070-HD6417145F50V
Embedded - Embedded - Microcontrollers - HD6417145F50V 920070-HD6417145F50V
Manufacturer: Renesas Electronics America Win Source Part Number: 920070-HD6417145F50V Series: SuperH® SH7144 Operating Temperature Range: -20°C ~ 75°C (TA) Features: SH-2 series Microcontroller IC 32-Bit 50MHz - ROMless 144-LQFP (20x20) Core Processor: SH-2 Speed: 50MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 98 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: HD6417145 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920070-HD6417145F50V
Series: SuperH® SH7144
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-2 series Microcontroller IC 32-Bit 50MHz - ROMless 144-LQFP (20x20)
Core Processor: SH-2
Speed: 50MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 98
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: HD6417145
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417145F50V
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417145F50V
IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417145F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417145F50V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417145F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417145F50V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
HD6417145F50V
32-bit Microcontrollers - MCU HD6417145F50V
32-bit Microcontrollers - MCU MCU 3V 0K,Pb-Free 114-LQFP

32-bit Microcontrollers - MCU MCU 3V 0K,Pb-Free 114-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - HD6417145F50V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417145F50V
Embedded - Microcontrollers HD6417145F50V
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6417145F50V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6417145F50V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417145F50V
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site
Microcontrollers - HD6417145F50V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417145F50V
Microcontrollers HD6417145F50V
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
IC MCU 32BIT ROMLESS 144LQFP - 668-HD6417145F50V - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 144LQFP
668-HD6417145F50V
IC MCU 32BIT ROMLESS 144LQFP 668-HD6417145F50V
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6417145F50V-ND 920070-HD6417145F50V 685-HD6417145F50V HD6417145F50V HD6417145F50V HD6417145F50V HD6417145F50V 668-HD6417145F50V
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - HD6417145F50V 32-bit 32BIT Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT ROMLESS 144LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details