Texas Instruments High-Performance Analog Microcontrollers LM3S2637-IQC50-A2

Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3S2637-IQC50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - 726-1062-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1062-ND
Microcontrollers 726-1062-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1033064-LM3S2637-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1033064-LM3S2637-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1033064-LM3S2637-IQC50-A2
Win Source Part Number: 1033064-LM3S2637-IQC 50-A2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 2000 Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.25V ~ 2.75V Alternative Parts (Cross-Reference): LM3S6730-IQC50-A2; LM3S6611-IQC50-A2T; LM3S6730-IQC50-A2TLM 3S2637IQC50A2; ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 726-1062,-LM3S2637-I QC50,2156-LM3S2637-I QC50-A2-TI,TEXTISLM3 S2637-IQC50-A2,-LM3S 2637-IQC50-A2-NDR,LM 3S2637-IQC50 Base Product Number: LM3S2637 Product Status: Not For New Designs

Win Source Part Number: 1033064-LM3S2637-IQC50-A2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 2000
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.25V ~ 2.75V
Alternative Parts (Cross-Reference): LM3S6730-IQC50-A2; LM3S6611-IQC50-A2T; LM3S6730-IQC50-A2TLM3S2637IQC50A2;
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 726-1062,-LM3S2637-IQC50,2156-LM3S2637-IQC50-A2-TI,TEXTISLM3S2637-IQC50-A2,-LM3S2637-IQC50-A2-NDR,LM3S2637-IQC50
Base Product Number: LM3S2637
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S2637-IQC50-A2
50MHz 128KB Embedded Microcontroller MCU 685-LM3S2637-IQC50-A2
32b ARM MCU 50MHz FLASH 128KB LQFP Product overview: LM3S2637-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2637-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz FLASH 128KB LQFP Product overview: LM3S2637-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2637-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S2637-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2637-IQC50-A2
Microcontrollers LM3S2637-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2637-IQC50-A2
ARM Microcontrollers - MCU LM3S2637-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2637-IQC50-A2 726-1062-ND 1033064-LM3S2637-IQC50-A2 685-LM3S2637-IQC50-A2 LM3S2637-IQC50-A2 LM3S2637-IQC50-A2
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 50MHz 128KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Declining; Not For New Designs
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; QFP100 LFQP; Other; 100-LQFP Other; LQFP QFP; Other; 100-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers