Texas Instruments LM3S617 Stellaris LM3S Microcontroller LM3S617-IQN50-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S617-IQN50-C2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 32 KB of FLASH memory. The device is packaged in a 48-pin LQFP configuration, making it suitable for various embedded applications. It is designed for industrial temperature ranges, ensuring reliability in demanding environments. The microcontroller supports multiple peripherals, including motor control and serial communications, which enhances its versatility for different project requirements. This part number is ideal for engineers looking for a robust microcontroller with a balance of performance and memory capacity for their applications.

Datasheet Summary
Powered by GS/AI

The LM3S617-IQN50-C2 is a microcontroller from the Stellaris series by Texas Instruments, featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 32 KB of FLASH memory. The device is packaged in a 48-pin LQFP configuration, making it suitable for various embedded applications. It is designed for industrial temperature ranges, ensuring reliability in demanding environments. The microcontroller supports multiple peripherals, including motor control and serial communications, which enhances its versatility for different project requirements. This part number is ideal for engineers looking for a robust microcontroller with a balance of performance and memory capacity for their applications.

Suppliers

Company
Product
Description
Supplier Links
LM3S617 Stellaris LM3S Microcontroller - LM3S617-IQN50-C2 - Texas Instruments
Dallas, TX, United States
LM3S617 Stellaris LM3S Microcontroller
LM3S617-IQN50-C2
LM3S617 Stellaris LM3S Microcontroller LM3S617-IQN50-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
50MHz 32KB 8KB Embedded Microcontroller MCU - 685-LM3S617-IQN50-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 32KB 8KB Embedded Microcontroller MCU
685-LM3S617-IQN50-C2
50MHz 32KB 8KB Embedded Microcontroller MCU 685-LM3S617-IQN50-C2
32b ARM MCU 50MHz 32KB FLASH 8KB RAM LQFP Product overview: LM3S617-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S617-IQN50-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 32KB FLASH 8KB RAM LQFP Product overview: LM3S617-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S617-IQN50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S617-IQN50-C2 - 1199403-LM3S617-IQN50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S617-IQN50-C2
1199403-LM3S617-IQN50-C2
Embedded - Embedded - Microcontrollers - LM3S617-IQN50-C2 1199403-LM3S617-IQN50-C2
Manufacturer: Texas Instruments Win Source Part Number: 1199403-LM3S617-IQN5 0-C2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LM3S617 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 30 Date RAM Size: 8K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199403-LM3S617-IQN50-C2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S617
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 30
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - 726-1014-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1014-ND
Microcontrollers 726-1014-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S617-IQN50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S617-IQN50-C2
Embedded - Microcontrollers LM3S617-IQN50-C2
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S617-IQN50-C2
ARM Microcontrollers - MCU LM3S617-IQN50-C2
ARM Microcontrollers - MCU STELLARIS ARM

ARM Microcontrollers - MCU STELLARIS ARM

Buy Now Datasheet
Microcontrollers - LM3S617-IQN50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S617-IQN50-C2
Microcontrollers LM3S617-IQN50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LM3S617-IQN50-C2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S617-IQN50-C2
Microcontrollers LM3S617-IQN50-C2
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S617-IQN50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S617-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S617-IQN50-C2
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S617-IQN50-C2 685-LM3S617-IQN50-C2 1199403-LM3S617-IQN50-C2 726-1014-ND LM3S617-IQN50-C2 LM3S617-IQN50-C2 LM3S617-IQN50-C2 LM3S617-IQN50-C2 LM3S617-IQN50-C2
Product Name LM3S617 Stellaris LM3S Microcontroller 50MHz 32KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S617-IQN50-C2 Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers