The FS32K148HAT0MLQT microcontroller from Quarktwin Technology Ltd. features an ARM Cortex-M4F core operating at frequencies up to 112 MHz, providing efficient processing capabilities with a performance of 1.25 Dhrystone MIPS per MHz. It supports a voltage range of 2.7 V to 5.5 V and operates within an ambient temperature range of -40 °C to 105 °C in HSRUN mode and up to 150 °C in RUN mode. This microcontroller includes up to 2 MB of program flash memory with error-correcting code (ECC), 256 KB of SRAM with ECC, and 64 KB of FlexNVM for data flash memory. It also supports various communication interfaces, including multiple Low Power UART, SPI, and I2C modules, as well as FlexCAN and Ethernet capabilities. The device is equipped with advanced safety and security features, including a Cryptographic Services Engine and a System Memory Protection Unit. The FS32K148HAT0MLQT is available in multiple package options, including 144-pin LQFP, making it suitable for a wide range of applications requiring robust processing power and extensive peripheral support.
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: FS32K148HAT0MLQT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K148HAT0MLQT
Manufacturer: NXP
Win Source Part Number: 919344-FS32K148HAT0M
Series: S32K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 32x12b SAR; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: FS32K148
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
IC MCU 32BIT 2MB FLASH 144LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LQFP
ARM Microcontrollers - MCU S32K148 32-bit MCU, ARM
IC MCU 32BIT 2MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FS32K148HAT0MLQT | 919344-FS32K148HAT0MLQT | FS32K148HAT0MLQT-ND | FS32K148HAT0MLQT | FS32K148HAT0MLQT | FS32K148HAT0MLQT | FS32K148HAT0MLQT | FS32K148HAT0MLQT | FS32K148HAT0MLQT |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - FS32K148HAT0MLQT | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 256 KB | 2000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 4 KB | 4 KB | 2000 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |