Texas Instruments LM3S2620 Stellaris LM3S Microcontroller LM3S2620-IQC25-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2620 microcontroller is based on the ARM Cortex-M3 processor and targets motor control and embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The device supports bit-banding and includes integrated motor control, analog, and serial peripherals. It is RoHS compliant with a Level-3 moisture sensitivity rating and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2620 microcontroller is based on the ARM Cortex-M3 processor and targets motor control and embedded applications. It is packaged in a 100-pin LQFP (PZ) with an operating temperature range of -40 to 85°C. The device supports bit-banding and includes integrated motor control, analog, and serial peripherals. It is RoHS compliant with a Level-3 moisture sensitivity rating and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
LM3S2620 Stellaris LM3S Microcontroller - LM3S2620-IQC25-A2 - Texas Instruments
Dallas, TX, United States
LM3S2620 Stellaris LM3S Microcontroller
LM3S2620-IQC25-A2
LM3S2620 Stellaris LM3S Microcontroller LM3S2620-IQC25-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
25MHz 128KB 3.3V Embedded Microcontroller MCU
685-LM3S2620-IQC25-A2
25MHz 128KB 3.3V Embedded Microcontroller MCU 685-LM3S2620-IQC25-A2
32b ARM MCU, 25MHz, 128KB FLASH, 3.3V, LQFP Product overview: LM3S2620-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2620-IQC25-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 128KB FLASH, 3.3V, LQFP Product overview: LM3S2620-IQC25-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2620-IQC25-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1061-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1061-ND
Microcontrollers 726-1061-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1012694-LM3S2620-IQC25-A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1012694-LM3S2620-IQC25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1012694-LM3S2620-IQC25-A2
Win Source Part Number: 1012694-LM3S2620-IQC 25-A2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 2000 Core Processor: ARM® Cortex®-M3 Speed: 25MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.25V ~ 2.75V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 726-1061,LM3S2620-IQ C25,-LM3S2620-IQC25, -LM3S2620-IQC25-A2-N DR Base Product Number: LM3S2620 Product Status: Not For New Designs

Win Source Part Number: 1012694-LM3S2620-IQC25-A2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 2000
Core Processor: ARM® Cortex®-M3
Speed: 25MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.25V ~ 2.75V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 726-1061,LM3S2620-IQC25,-LM3S2620-IQC25,-LM3S2620-IQC25-A2-NDR
Base Product Number: LM3S2620
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2620-IQC25-A2
ARM Microcontrollers - MCU LM3S2620-IQC25-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2620-IQC25-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2620-IQC25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2620-IQC25-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2620-IQC25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2620-IQC25-A2
Microcontrollers LM3S2620-IQC25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2620-IQC25-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2620-IQC25-A2
Embedded - Microcontrollers LM3S2620-IQC25-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2620-IQC25-A2 685-LM3S2620-IQC25-A2 726-1061-ND 1012694-LM3S2620-IQC25-A2 LM3S2620-IQC25-A2 LM3S2620-IQC25-A2 LM3S2620-IQC25-A2 LM3S2620-IQC25-A2
Product Name LM3S2620 Stellaris LM3S Microcontroller 25MHz 128KB 3.3V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details