The LM3S1512 Stellaris Microcontroller from Texas Instruments features an ARM Cortex-M3 core, providing a balance of performance and power efficiency. It operates at a maximum frequency of 50 MHz and includes 128 KB of flash memory and 64 KB of SRAM, making it suitable for a variety of embedded applications. The microcontroller supports multiple communication interfaces, including UART, I2C, and SPI, facilitating integration with various peripherals. It also includes integrated analog peripherals such as ADCs and PWM generators, enhancing its versatility for motor control and sensor applications. The device is packaged in a 100-pin LQFP and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for industrial and automotive environments.
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K, Ind Temp
IC MCU 32BIT 96KB FLASH 108BGA
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S1512-IBZ25-A2 | 296-25673-ND | LM3S1512-IBZ25-A2 | LM3S1512-IBZ25-A2 | LM3S1512-IBZ25-A2 |
| Product Name | LM3S1512 Stellaris LM3S Microcontroller | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 2x10b | ||||
| RAM | 64 KB | 64 KB | |||
| ROM | 96 KB |