Texas Instruments LM3S1439 Stellaris LM3S Microcontroller LM3S1439-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1439 Stellaris LM3S Microcontroller - LM3S1439-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1439 Stellaris LM3S Microcontroller
LM3S1439-IQC50-A2
LM3S1439 Stellaris LM3S Microcontroller LM3S1439-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1439-IQC50-A2 - 206383-LM3S1439-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1439-IQC50-A2
206383-LM3S1439-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S1439-IQC50-A2 206383-LM3S1439-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 206383-LM3S1439-IQC5 0-A2 Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 52 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206383-LM3S1439-IQC50-A2
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 52
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 726-1102-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1102-ND
Microcontrollers 726-1102-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 96KB Embedded Microcontroller MCU
685-LM3S1439-IQC50-A2
50MHz 96KB Embedded Microcontroller MCU 685-LM3S1439-IQC50-A2
32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S1439-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1439-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 96KB FLASH LQFP Product overview: LM3S1439-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1439-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S1439-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1439-IQC50-A2
Microcontrollers LM3S1439-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1439-IQC50-A2
ARM Microcontrollers - MCU LM3S1439-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1439-IQC50-A2 206383-LM3S1439-IQC50-A2 726-1102-ND 685-LM3S1439-IQC50-A2 LM3S1439-IQC50-A2 LM3S1439-IQC50-A2
Product Name LM3S1439 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1439-IQC50-A2 Microcontrollers 50MHz 96KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Last Time Buy
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 96 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details