Texas Instruments LM3S2965 Stellaris LM3S Microcontroller LM3S2965-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stellaris LM3S2965 microcontroller based on the ARM Cortex-M3 processor, housed in a 100-pin LQFP package with dimensions of 367.0 mm × 367.0 mm × 45.0 mm in tray packaging or 330.0 mm reel diameter for tape and reel, operating over a temperature range of -40 to 85 °C, with NIPDAU lead finish and moisture sensitivity level L3-260C-168 HR.

Datasheet Summary
Powered by GS/AI

Stellaris LM3S2965 microcontroller based on the ARM Cortex-M3 processor, housed in a 100-pin LQFP package with dimensions of 367.0 mm × 367.0 mm × 45.0 mm in tray packaging or 330.0 mm reel diameter for tape and reel, operating over a temperature range of -40 to 85 °C, with NIPDAU lead finish and moisture sensitivity level L3-260C-168 HR.

Suppliers

Company
Product
Description
Supplier Links
LM3S2965 Stellaris LM3S Microcontroller - LM3S2965-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S2965 Stellaris LM3S Microcontroller
LM3S2965-IQC50-A2
LM3S2965 Stellaris LM3S Microcontroller LM3S2965-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S2965-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S2965-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S2965-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2965-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S2965-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2965-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-24903-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24903-ND
Microcontrollers 296-24903-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2965-IQC50-A2 - 708282-LM3S2965-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2965-IQC50-A2
708282-LM3S2965-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S2965-IQC50-A2 708282-LM3S2965-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 708282-LM3S2965-IQC5 0-A2 Series: TPS series Series: Stellaris ARM Cortex-M3S 2000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAX32621ICQ+W; MAX32621ICQ+; ATSAM3N0CA-AU; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 708282-LM3S2965-IQC50-A2
Series: TPS series
Series: Stellaris ARM Cortex-M3S 2000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S2965
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAX32621ICQ+W; MAX32621ICQ+; ATSAM3N0CA-AU;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S2965-IQC50-A2
ARM Microcontrollers - MCU LM3S2965-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

ARM Microcontrollers - MCU Stellaris Cortex M-3 CAN 10-Bit ADC

Buy Now Datasheet
Microcontrollers - LM3S2965-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2965-IQC50-A2
Microcontrollers LM3S2965-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - LM3S2965-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S2965-IQC50-A2
Microcontrollers LM3S2965-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2965-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2965-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2965-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S2965-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2965-IQC50-A2
Embedded - Microcontrollers LM3S2965-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2965-IQC50-A2 685-LM3S2965-IQC50-A2 296-24903-ND 708282-LM3S2965-IQC50-A2 LM3S2965-IQC50-A2 LM3S2965-IQC50-A2 LM3S2965-IQC50-A2 LM3S2965-IQC50-A2 LM3S2965-IQC50-A2
Product Name LM3S2965 Stellaris LM3S Microcontroller 50MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2965-IQC50-A2 ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Serial Interface I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products