Win Source Part Number: 1198759-LM3S1620-IQC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 1000
Core Processor: ARM® Cortex®-M3
Speed: 25MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.25V ~ 2.75V
Alternative Parts (Cross-Reference): LM3S1620IQC25A2;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -LM3S1620-IQC25-A2-N
Base Product Number: LM3S1620
Product Status: Not For New Designs
RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1198759-LM3S1620-IQC25-A2 | LM3S1620-IQC25-A2 | 726-1105-ND | LM3S1620-IQC25-A2 | LM3S1620-IQC25-A2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | ||
| Supply Voltage | 2.25 to 2.75 volts | 2.25 to 2.75 volts |