Manufacturer: Renesas Electronics America
Win Source Part Number: 085318-HD6417705F133
Packaging: Tray
Core Processor: SH-3
Number of I/O: 105
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 208-LQFP (28x28)
Speed(Frequency): 133MHz
Supply Voltage - Operating: 1.4 V to 1.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 24
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417705F133BV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417705F133BV can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 208LQFP
SH-3 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 208-LQFP (28x28)
32-bit Microcontrollers - MCU MPU 3V 0K Pb-free 208 FP
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 085318-HD6417705F133BV | HD6417705F133BV-ND | 685-HD6417705F133BV | HD6417705F133BV | HD6417705F133BV | HD6417705F133BV | HD6417705F133BV | HD6417705F133BV |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417705F133BV | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||||
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless |