IC MCU 16BIT 512KB FLASH 100TQFP
16-bit Microcontrollers - MCU FROM512KBRAM24KBTQFP
Xstormy16 - Microcontroller IC 16-Bit 12MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LC88F52H0AUTE-2H | LC88F52H0AUTE-2H | LC88F52H0AUTE-2H |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 12 MHz | ||
| RAM | 24 KB |