Texas Instruments LM3S310 Stellaris LM3S Microcontroller LM3S310-IQN25-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S310 Stellaris LM3S Microcontroller - LM3S310-IQN25-C2 - Texas Instruments
Dallas, TX, United States
LM3S310 Stellaris LM3S Microcontroller
LM3S310-IQN25-C2
LM3S310 Stellaris LM3S Microcontroller LM3S310-IQN25-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S310-IQN25-C2 - 132658-LM3S310-IQN25-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S310-IQN25-C2
132658-LM3S310-IQN25-C2
Embedded - Embedded - Microcontrollers - LM3S310-IQN25-C2 132658-LM3S310-IQN25-C2
Manufacturer: Texas Instruments Win Source Part Number: 132658-LM3S310-IQN25 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132658-LM3S310-IQN25-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 726-1003-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1003-ND
Microcontrollers 726-1003-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
25MHz 16KB Embedded Microcontroller MCU - 685-LM3S310-IQN25-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 16KB Embedded Microcontroller MCU
685-LM3S310-IQN25-C2
25MHz 16KB Embedded Microcontroller MCU 685-LM3S310-IQN25-C2
32b ARM MCU 25MHz 16KB FLASH LQFP SPI UART I2C Product overview: LM3S310-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S310-IQN25-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 25MHz 16KB FLASH LQFP SPI UART I2C Product overview: LM3S310-IQN25-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S310-IQN25-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S310-IQN25-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S310-IQN25-C2
Microcontrollers LM3S310-IQN25-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S310-IQN25-C2
ARM Microcontrollers - MCU LM3S310-IQN25-C2
ARM Microcontrollers - MCU ARM CORTEX-M3 INDUSTRIAL TEMP

ARM Microcontrollers - MCU ARM CORTEX-M3 INDUSTRIAL TEMP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S310-IQN25-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S310-IQN25-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S310-IQN25-C2
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S310-IQN25-C2 132658-LM3S310-IQN25-C2 726-1003-ND 685-LM3S310-IQN25-C2 LM3S310-IQN25-C2 LM3S310-IQN25-C2 LM3S310-IQN25-C2
Product Name LM3S310 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S310-IQN25-C2 Microcontrollers 25MHz 16KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details