Texas Instruments LM3S1937 Stellaris LM3S Microcontroller LM3S1937-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1937 Stellaris LM3S Microcontroller - LM3S1937-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1937 Stellaris LM3S Microcontroller
LM3S1937-IQC50-A2
LM3S1937 Stellaris LM3S Microcontroller LM3S1937-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 726-1110-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1110-ND
Microcontrollers 726-1110-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1937-IQC50-A2 - 1199352-LM3S1937-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1937-IQC50-A2
1199352-LM3S1937-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S1937-IQC50-A2 1199352-LM3S1937-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199352-LM3S1937-IQC 50-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LM3S1937 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 56 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199352-LM3S1937-IQC50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S1937
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 56
Date RAM Size: 64K x 8

Buy Now
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S1937-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S1937-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S1937-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1937-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S1937-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1937-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S1937-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1937-IQC50-A2
Microcontrollers LM3S1937-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1937-IQC50-A2
ARM Microcontrollers - MCU LM3S1937-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1937-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1937-IQC50-A2
Embedded - Microcontrollers LM3S1937-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1937-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1937-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1937-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1937-IQC50-A2 726-1110-ND 1199352-LM3S1937-IQC50-A2 685-LM3S1937-IQC50-A2 LM3S1937-IQC50-A2 LM3S1937-IQC50-A2 LM3S1937-IQC50-A2 LM3S1937-IQC50-A2
Product Name LM3S1937 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S1937-IQC50-A2 50MHz 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers