Texas Instruments LM3S1968 Stellaris LM3S Microcontroller LM3S1968-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1968 Stellaris LM3S Microcontroller - LM3S1968-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1968 Stellaris LM3S Microcontroller
LM3S1968-IBZ50-A2
LM3S1968 Stellaris LM3S Microcontroller LM3S1968-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1968-IBZ50-A2 - 813393-LM3S1968-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1968-IBZ50-A2
813393-LM3S1968-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S1968-IBZ50-A2 813393-LM3S1968-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 813393-LM3S1968-IBZ5 0-A2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 50MHz Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 108-LFBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Part Number Series: LM3S1968 Voltage - Supply (Vcc/Vdd): 2.25V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 813393-LM3S1968-IBZ50-A2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 50MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 108-LFBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Part Number Series: LM3S1968
Voltage - Supply (Vcc/Vdd): 2.25V ~ 2.75V

Buy Now
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S1968-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S1968-IBZ50-A2
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S1968-IBZ50-A2
32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S1968-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1968-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH 64KB RAM LFBGA Product overview: LM3S1968-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1968-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1142-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1142-ND
Microcontrollers 726-1142-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Microcontrollers - LM3S1968-IBZ50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S1968-IBZ50-A2
Microcontrollers LM3S1968-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S1968-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1968-IBZ50-A2
Microcontrollers LM3S1968-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now
Embedded - Microcontrollers - LM3S1968-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1968-IBZ50-A2
Embedded - Microcontrollers LM3S1968-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S1968-IBZ50-A2
ARM Microcontrollers - MCU LM3S1968-IBZ50-A2
ARM Microcontrollers - MCU IC ARM CORTEX MCU

ARM Microcontrollers - MCU IC ARM CORTEX MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1968-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1968-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1968-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1968-IBZ50-A2 813393-LM3S1968-IBZ50-A2 685-LM3S1968-IBZ50-A2 726-1142-ND LM3S1968-IBZ50-A2 LM3S1968-IBZ50-A2 LM3S1968-IBZ50-A2 LM3S1968-IBZ50-A2 LM3S1968-IBZ50-A2
Product Name LM3S1968 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1968-IBZ50-A2 50MHz 256KB 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products