IC MCU 32BIT 1MB FLASH 64LQFP Product overview: FS32K146HAT0MLHR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-FS32K146HAT0MLHR
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
ARM Microcontrollers - MCU S32K146 32-bit MCU, ARM
IC MCU 32BIT 1MB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-FS32K146HAT0MLHR | 568-FS32K146HAT0MLHRTR-ND | FS32K146HAT0MLHR | FS32K146HAT0MLHR | FS32K146HAT0MLHR | FS32K146HAT0MLHR | FS32K146HAT0MLHR |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 4 KB | 1000 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |