onsemi Microcontrollers LC87F1M16AUWA-2H

Description
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Request a Quote Datasheet
Description
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LC87F1M16AUWA-2H-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LC87F1M16AUWA-2H-ND
Microcontrollers LC87F1M16AUWA-2H-ND
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LC87F1M16AUWA-2H - 922789-LC87F1M16AUWA-2H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F1M16AUWA-2H
922789-LC87F1M16AUWA-2H
Embedded - Embedded - Microcontrollers - LC87F1M16AUWA-2H 922789-LC87F1M16AUWA-2H
Manufacturer: ON Semiconductor Win Source Part Number: 922789-LC87F1M16AUWA -2H Operating Temperature Range: -40°C ~ 85°C (TA) Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7) Speed: 12MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: LC87 Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922789-LC87F1M16AUWA-2H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - series Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)
Speed: 12MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: LC87
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F1M16AUWA-2H
8-bit Embedded Microcontroller MCU 685-LC87F1M16AUWA-2H
8-bit Microcontroller with Full-Speed USB integrated 16K-byte Flash ROM and 1024-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1M16AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1M16AUWA-2H can be used for catalog matching and distributor lookup.

8-bit Microcontroller with Full-Speed USB integrated 16K-byte Flash ROM and 1024-byte RAM, SPQFP48 7x7 / SQFP48, 1250-JTRAY Product overview: LC87F1M16AUWA-2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F1M16AUWA-2H can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
LC87F1M16AUWA-2H
8-bit Microcontrollers - MCU LC87F1M16AUWA-2H
8-bit Microcontrollers - MCU FROM16KB,RAM2KB,USBH OST

8-bit Microcontrollers - MCU FROM16KB,RAM2KB,USBHOST

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F1M16AUWA-2H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F1M16AUWA-2H
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F1M16AUWA-2H
IC MCU 8BIT 16KB FLASH 48SQFP

IC MCU 8BIT 16KB FLASH 48SQFP

Supplier's Site
Microcontrollers - LC87F1M16AUWA-2H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F1M16AUWA-2H
Microcontrollers LC87F1M16AUWA-2H
- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

- Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 48-SQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LC87F1M16AUWA-2H-ND 922789-LC87F1M16AUWA-2H 685-LC87F1M16AUWA-2H LC87F1M16AUWA-2H LC87F1M16AUWA-2H LC87F1M16AUWA-2H
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LC87F1M16AUWA-2H 8-bit Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
Bits Other; A/D 20x12b
RAM 1 KB 16 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers