IC MCU 16BIT 8KB FLASH 48LQFP Product overview: HD64F3670FYV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3670FYV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 775816-HD64F3670FYV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 16MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x10b
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Family Name: HD64F3670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (10x10)
Alternative Parts (Cross-Reference): S9S12Q12J2VFAE1R; S9S12C128F0MFAER; S9S12C32F1VFA1E; S9S12C128J2MFAER;
Introduction Date: March 17, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LQFP
IC MCU 16BIT 8KB FLASH 48LQFP
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-free 48-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3670FYV | 775816-HD64F3670FYV | HD64F3670FYV-ND | HD64F3670FYV | HD64F3670FYV | HD64F3670FYV | HD64F3670FYV |
| Product Name | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F3670FYV | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 2 KB | 8 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | Serial | SCI |