ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Stellaris Cortex-M3 Fury 32-Bit ARM
IC MCU 32BIT 128KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S1620-IQC25-A2T-ND | LM3S1620-IQC25-A2T | LM3S1620-IQC25-A2T | LM3S1620-IQC25-A2T | LM3S1620-IQC25-A2T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB | ||||
| ROM Type | Flash | Flash; FLASH |