SH-2 DSP SuperH® SH7060 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)
Manufacturer: Renesas Electronics America
Win Source Part Number: 204708-HD64F7065AF60
Packaging: Tray
Core Processor: SH-2 DSP
Number of I/O: 110
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC MCU 32BIT 256KB FLASH 176LQFP Product overview: HD64F7065AF60V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7065AF60V can be used for catalog matching and distributor lookup.
SH-2 DSP SuperH® SH7060 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 176-QFP
IC MCU 32BIT 256KB FLASH 176LQFP
IC MCU 32BIT 256KB FLASH 176LQFP
IC MCU 32BIT 256KB FLASH 176LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F7065AF60V-ND | 204708-HD64F7065AF60V | 685-HD64F7065AF60V | HD64F7065AF60V | HD64F7065AF60V | HD64F7065AF60V | HD64F7065AF60V | HD64F7065AF60V |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64F7065AF60V | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||||
| RAM | 8 KB | 256 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 256 KB |